Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
4,655
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,325
in stock
|
Buy Now | |
element14
from US$0.12
|
4,655
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,993
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now |
Logic Family / Base Number | 74AUP1T08 |
---|---|
Logic Type | AND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74AUP |
Logic IC Base Number | 741T08 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
AND 1-Element 2Input 5-Pin TSSOP T/R | Avnet Asia |
74AUP Series 3.6 V Surface Mount Low-Power 2-Input AND Gate - TSSOP5 | Future Electronics |
And Gate W/Lvl Translator, 2 I/P, Tssop5 | Newark Electronics |
AND GATE W/LVL TRANSLATOR, 2 I/P, TSSOP5 | element14 |
Where can I find additional details, specifications and documents for a 74AUP1T08GWH?
Additional datasheets, footprints and schematics for 74AUP1T08GWH are listed on our Part Details page. You can also find images and similar parts to 74AUP1T08GWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1T08GWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1T08GWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1T08GWH fall under?
The 74AUP1T08GWH is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1T08GWH when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1T08GWH you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1T08GWH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AUP1T08GWH have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74AUP1T08GWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1T08GWH often in real-time on the comparison pages.
What if I can't find stock of 74AUP1T08GWH?
You can fill out our help required form which you can use to request a quote for 74AUP1T08GWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.