Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AUP1T00 |
---|---|
Logic Type | NAND Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Logic Case Style | X2SON |
No. of Pins | 5Pins |
Logic IC Family | 74AUP |
Logic IC Base Number | 741T00 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
MISCELLANEOUS MOSFETS | Farnell |
Nand Gate W/Lvl Translator, 2I/P, X2Son5 | Newark Electronics |
74AUP Series 3.6 V 4 mA Surface Mount Low-Power 2-Input NAND Gate - X2SON-5 | Future Electronics |
NAND GATE W/LVL TRANSLATOR, 2I/P, X2SON5 | element14 |
Where can I find additional details, specifications and documents for a 74AUP1T00GXH?
Additional datasheets, footprints and schematics for 74AUP1T00GXH are listed on our Part Details page. You can also find images and similar parts to 74AUP1T00GXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1T00GXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1T00GXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1T00GXH fall under?
The 74AUP1T00GXH is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1T00GXH when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1T00GXH you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1T00GXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AUP1T00GXH have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 74AUP1T00GXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1T00GXH often in real-time on the comparison pages.
What if I can't find stock of 74AUP1T00GXH?
You can fill out our help required form which you can use to request a quote for 74AUP1T00GXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.