Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Type | Configurable Multiple Function |
---|---|
Output Current | 4mA |
No. of Inputs | 3 |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Logic Case Style | SOT-363 |
RoHS Compliant | Yes |
Multi Function Gate 1-Element 2-IN CMOS 6-Pin TSSOP T/R | Avnet Silica |
74AUP Series 2 V SMT Low-Power Configurable Multiple Function Gate - SC-88 | Future Electronics |
IC, MULTI-FUNC GATE, CONFIG, SC-88 | Farnell |
Where can I find additional details, specifications and documents for a 74AUP1G58GW,125?
Additional datasheets, footprints and schematics for 74AUP1G58GW,125 are listed on our Part Details page. You can also find images and similar parts to 74AUP1G58GW,125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1G58GW,125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1G58GW,125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1G58GW,125 fall under?
The 74AUP1G58GW,125 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1G58GW,125 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1G58GW,125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1G58GW,125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP1G58GW,125 have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for 74AUP1G58GW,125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1G58GW,125 often in real-time on the comparison pages.
What if I can't find stock of 74AUP1G58GW,125?
You can fill out our help required form which you can use to request a quote for 74AUP1G58GW,125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.