Status: | Unknown |
---|---|
Series: | 74AUP1G09 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
18,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
990,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
990,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
39,000
in stock
|
Buy Now | |
element14
from US$0.07
|
21,771
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
7,810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
189
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Function | AND Gate |
---|---|
No. of Elements | Single |
No. of Inputs | 2Inputs |
No. of Pins | 5Pins |
Logic Case Style | TSSOP |
Product Range | 74AUP1G09 |
Logic IC Family | 74AUP |
Supply Voltage Min | 800mV |
Supply Voltage Max | 3.6V |
Output Current | 20mA |
RoHS Compliant | Yes |
Logic Function:And Gate | Newark Electronics |
AND Gate 1-Element 2-IN CMOS 5-Pin TSSOP T/R | Avnet America |
74AUP Series 3.6 V Surface Mount Low-Power Open Drain 2 Input AND Gate- TSSOP-5 | Future Electronics |
IC, 2 I/P AND GATE, LOW PWR, TSSOP5 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 74AUP1G09GW,125.?
Additional datasheets, footprints and schematics for 74AUP1G09GW,125. are listed on our Part Details page. You can also find images and similar parts to 74AUP1G09GW,125. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1G09GW,125. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1G09GW,125. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1G09GW,125. fall under?
The 74AUP1G09GW,125. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1G09GW,125. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1G09GW,125. you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1G09GW,125. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AUP1G09GW,125. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for 74AUP1G09GW,125..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1G09GW,125. often in real-time on the comparison pages.
What if I can't find stock of 74AUP1G09GW,125.?
You can fill out our help required form which you can use to request a quote for 74AUP1G09GW,125. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.