Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74AHCT1G14 |
---|---|
Logic Type | Inverter |
Output Current | 8mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-353 |
No. of Pins | 5Pins |
Logic IC Family | 74AHCT |
Logic IC Base Number | 741G14, 74114 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74AHCT1G14 |
Logic Function Number | 741G14 |
Logic IC Function | Single Inverter with Schmitt Trigger |
No. of Gates | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a 74AHCT1G14GW/T1?
Additional datasheets, footprints and schematics for 74AHCT1G14GW/T1 are listed on our Part Details page. You can also find images and similar parts to 74AHCT1G14GW/T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHCT1G14GW/T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHCT1G14GW/T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHCT1G14GW/T1 fall under?
The 74AHCT1G14GW/T1 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHCT1G14GW/T1 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHCT1G14GW/T1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHCT1G14GW/T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHCT1G14GW/T1 have stock available?
There is no stock from authorised distributors for 74AHCT1G14GW/T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHCT1G14GW/T1 often in real-time on the comparison pages.
What if I can't find stock of 74AHCT1G14GW/T1?
You can fill out our help required form which you can use to request a quote for 74AHCT1G14GW/T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.