Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.15
|
615
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.09
|
42,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.11
|
27,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.21
|
615
in stock
|
Buy Now |
![]() |
element14
from US$0.14
|
615
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.11
|
-
|
Buy Now |
![]() |
TME
from US$0.17
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.12
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
RoHS Compliant | YES |
---|
74AHC Series 5 V Dual 3-State Surface Mount Buffer/Line Driver - TSSOP-8 | Future Electronics |
Buffer/Line Driver, -40 To 125Deg C Rohs Compliant: Yes |Nexperia 74AHC2G125DP,125 | Newark Electronics |
Buffer / Line Driver, Non Inverting, 74AHC2G125, 2 Element, 2 V to 5.5 V, 8 Pins, TSSOP | EBV Elektronik |
IC: digital | TME |
SOT505-2 DUAL BUFFER/DRIVER | TTI Americas |
Where can I find additional details, specifications and documents for a 74AHC2G125DP,125?
Additional datasheets, footprints and schematics for 74AHC2G125DP,125 are listed on our Part Details page. You can also find images and similar parts to 74AHC2G125DP,125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC2G125DP,125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC2G125DP,125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC2G125DP,125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC2G125DP,125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74AHC2G125DP,125 have stock available?
Authorised distributors including Rochester Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74AHC2G125DP,125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC2G125DP,125 often in real-time on the comparison pages.
What if I can't find stock of 74AHC2G125DP,125?
You can fill out our help required form which you can use to request a quote for 74AHC2G125DP,125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.