Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0398
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,380
in stock
|
Buy Now | |
element14
from US$0.05
|
1,380
in stock
|
Buy Now | |
Farnell
from US$0.05
|
1,380
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
-
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74AHC1GU04 |
---|---|
Logic Type | Inverter |
Output Current | - |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 74x1G04 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Inverter, Aec-Q100, 1 I/P, Tssop-5 | Newark Electronics |
INVERTER, AEC-Q100, 1 I/P, TSSOP-5 | element14 |
Logic Inverter CMOS Automotive TSSOP5 | RS |
Inverter 1-Element CMOS 5-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AHC1GU04GW-Q100H?
Additional datasheets, footprints and schematics for 74AHC1GU04GW-Q100H are listed on our Part Details page. You can also find images and similar parts to 74AHC1GU04GW-Q100H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1GU04GW-Q100H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1GU04GW-Q100H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1GU04GW-Q100H fall under?
The 74AHC1GU04GW-Q100H is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1GU04GW-Q100H when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1GU04GW-Q100H you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1GU04GW-Q100H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC1GU04GW-Q100H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 74AHC1GU04GW-Q100H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1GU04GW-Q100H often in real-time on the comparison pages.
What if I can't find stock of 74AHC1GU04GW-Q100H?
You can fill out our help required form which you can use to request a quote for 74AHC1GU04GW-Q100H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.