Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0284
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0284
|
54,000
in stock
|
Buy Now | |
Avnet America
from US$0.0395
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0323
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,049
in stock
|
Buy Now | |
element14
from US$0.06
|
419
in stock
|
Buy Now | |
Farnell
from US$0.06
|
419
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | 74AHC1G00 |
---|---|
Logic Type | NAND Gate |
Output Current | 25mA |
No. of Inputs | 2 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | TSSOP |
No. of Pins | 5Pins |
Logic IC Family | 74AHC |
Logic IC Base Number | 741G00 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
74AHC Series 5 V Surface Mount 2-Input NAND Gate - TSSOP-5 | Future Electronics |
NAND Gate 1-Element 2-IN CMOS 5-Pin TSSOP T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
NAND GATE, SINGLE, 2 I/P, TSSOP-5 | element14 |
Nand Gate, 2 I/P, Tssop-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74AHC1G00GW 125?
Additional datasheets, footprints and schematics for 74AHC1G00GW 125 are listed on our Part Details page. You can also find images and similar parts to 74AHC1G00GW 125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AHC1G00GW 125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AHC1G00GW 125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AHC1G00GW 125 fall under?
The 74AHC1G00GW 125 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74AHC1G00GW 125 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AHC1G00GW 125 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AHC1G00GW 125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AHC1G00GW 125 have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 74AHC1G00GW 125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AHC1G00GW 125 often in real-time on the comparison pages.
What if I can't find stock of 74AHC1G00GW 125?
You can fill out our help required form which you can use to request a quote for 74AHC1G00GW 125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.