Status: | Active |
---|---|
Series: | 74ACT08 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
415
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,138
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,672
in stock
|
Buy Now | |
element14
from US$0.28
|
1,672
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,672
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
115
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,475
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC reduced by 50% on 74AC only |
Outputs source/sink 24 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet America |
74Act Cmos, Smd, 74Act08, Soic14 | Newark Electronics |
74ACT CMOS, SMD, 74ACT08, SOIC14 | element14 |
ON Semiconductor, 74ACT08SC | RS |
IC: digital | Transfer Multisort Elektronik |
74ACT Series 5.5 V Surface Mount Quad 2-Input AND Gate - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74ACT08SC?
Additional datasheets, footprints and schematics for 74ACT08SC are listed on our Part Details page. You can also find images and similar parts to 74ACT08SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT08SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT08SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT08SC fall under?
The 74ACT08SC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74ACT08SC when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT08SC you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT08SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT08SC have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 74ACT08SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT08SC often in real-time on the comparison pages.
What if I can't find stock of 74ACT08SC?
You can fill out our help required form which you can use to request a quote for 74ACT08SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.