Status: | Active |
---|---|
Series: | 74VHCT08A |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,129
in stock
|
Buy Now | |
element14
from US$0.18
|
5,129
in stock
|
Buy Now | |
Farnell
from US$0.19
|
5,129
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed: tPD = 5.0 ns (typ) at TA = 25°C |
High noise immunity: VIH = 2.0V, VIL = 0.8V |
Power down protection is provided on all inputs and outputs |
Low noise: VOLP = 0.8V (max) |
Low power dissipation: ICC = 2 µA (max) @ TA = 25°C |
Pin and function compatible with 74HCT08 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHCT08A |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 WB |
And Gate, Quad, 2 I/P, Tssop-14 | Newark Electronics |
AND GATE, QUAD, 2 I/P, TSSOP-14 | element14 |
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | EBV Elektronik |
IC, Fairchild, 74VHCT08AMTCX | RS |
74VHCT08A Series 5.5 V Quad 2-Input AND Gate - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHCT08AMTCX?
Additional datasheets, footprints and schematics for 74VHCT08AMTCX are listed on our Part Details page. You can also find images and similar parts to 74VHCT08AMTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHCT08AMTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHCT08AMTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHCT08AMTCX fall under?
The 74VHCT08AMTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHCT08AMTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHCT08AMTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHCT08AMTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHCT08AMTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for 74VHCT08AMTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHCT08AMTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHCT08AMTCX?
You can fill out our help required form which you can use to request a quote for 74VHCT08AMTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.