74VHC14MX Standard Logic by ON Semiconductor

Hex Schmitt Inverter

Status: Unknown
Series: 74VHC14
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VHC14 is an advanced high speed CMOS Hex Schmitt Inverter fabricated with silicon gate CMOS technology. It achieves the high speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. Pin configuration and function are the same as the VHC04 but the inputs have hysteresis between the positive-going and negative-going input thresholds, which are capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, thus providing greater noise margin than conventional inverters. An input protection circuit ensures that 0V to 7V can be applied to the input pins without regard to the supply voltage. This device can be used to interface 5V to 3V systems and two supply systems such as battery back up. This circuit prevents device destruction due to mismatched supply and input voltages.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
10,393
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
-
5,000
in stock
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High Speed: tPD = 5.5 ns (typ) at VCC = 5V
Low power dissipation: ICC = 2 µA (Max) at TA = 25°C
High noise immunity: VNIH = VNIL = 28% VCC (Min)
Power down protection is provided on all inputs
Low noise: VOLP = 0.8V (Max)
Pin and function compatible with 74HC14
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

74VHC Series 5 V High Speed CMOS Hex Schmitt Inverter - SOIC-14 | Future Electronics
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC N T/R | Avnet America
Ic,logic Gate,hex Inverter,ahc/Vhc-Cmos,sop,14Pin,plastic Rohs Compliant: Yes |Onsemi 74VHC14MX | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74VHC14MX?

Additional datasheets, footprints and schematics for 74VHC14MX are listed on our Part Details page. You can also find images and similar parts to 74VHC14MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74VHC14MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC14MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74VHC14MX fall under?

The 74VHC14MX is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to 74VHC14MX when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC14MX you can contact the distributor directly for product support, shipping queries etc.

Is the 74VHC14MX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74VHC14MX have stock available?

Authorised distributors including Farnell, Future Electronics, Avnet America, element14 and Newark Electronics have stock available or on a lead time for 74VHC14MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74VHC14MX often in real-time on the comparison pages.

What if I can't find stock of 74VHC14MX?

You can fill out our help required form which you can use to request a quote for 74VHC14MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay