74VHC02M Standard Logic by ON Semiconductor

Quad 2-Input NOR Gate

Status: Unknown
Series: 74VHC02
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VHC02 is an advanced high-speed CMOS 2-Input NOR Gate fabricated with silicon gate CMOS technology. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. The internal circuit is composed of 3 stages, including buffer output, which provide high noise immunity and stable output. An input protection circuit insures that 0V to 7V can be applied to the input pins without regard to the supply voltage. This device can be used to interface 5V to 3V systems and two supply systems such as battery backup. This circuit prevents device destruction due to mismatched supply and input voltages.

Where to Buy

Prices starting from US$0.0475

Distributor Stock
Logo for Farnell
Farnell
from US$0.0475
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
370
in stock
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High Speed: tPD = 3.6 ns (typ) at VCC = 5V
Low power dissipation: ICC = 2 µA (max) at TA = 25°C
High noise immunity: VNIH = VNIL = 28% VCC (min)
Power down protection is provided on all inputs
Low noise: VOLP = 0.8V (max)
Pin and function compatible with 74HC02
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

NOR Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet America
74VHC CMOS, SMD, 74VHC02, SOIC14 | Farnell
Quad Nor Gate, 2I/P, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74VHC02M?

Additional datasheets, footprints and schematics for 74VHC02M are listed on our Part Details page. You can also find images and similar parts to 74VHC02M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74VHC02M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC02M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74VHC02M fall under?

The 74VHC02M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to 74VHC02M when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC02M you can contact the distributor directly for product support, shipping queries etc.

Is the 74VHC02M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74VHC02M have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for 74VHC02M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74VHC02M often in real-time on the comparison pages.

What if I can't find stock of 74VHC02M?

You can fill out our help required form which you can use to request a quote for 74VHC02M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay