Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now |
Logic Family / Base Number | 74VCX374 |
---|---|
Logic Type | - |
Output Current | - |
No. of Inputs | - |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Logic Case Style | - |
No. of Pins | 48Pins |
Logic IC Family | 74VCX |
Logic IC Base Number | 74374, 7416374 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Logic IC Function | Low Voltage 16bit D-Type Flip-Flop with Bushold |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
IC, 74VCX LOGIC | Farnell |
Where can I find additional details, specifications and documents for a 74VCXH16374MTD?
Additional datasheets, footprints and schematics for 74VCXH16374MTD are listed on our Part Details page. You can also find images and similar parts to 74VCXH16374MTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VCXH16374MTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VCXH16374MTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VCXH16374MTD fall under?
The 74VCXH16374MTD is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74VCXH16374MTD when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VCXH16374MTD you can contact the distributor directly for product support, shipping queries etc.
Is the 74VCXH16374MTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74VCXH16374MTD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 74VCXH16374MTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VCXH16374MTD often in real-time on the comparison pages.
What if I can't find stock of 74VCXH16374MTD?
You can fill out our help required form which you can use to request a quote for 74VCXH16374MTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.