Status: | Active |
---|---|
Series: | 74LVX14 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,003
in stock
|
Buy Now | |
element14
from US$0.19
|
1,003
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,003
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
477
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
70,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input voltage level translation from 5V to 3V |
Ideal for low power/low noise 3.3V applications |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVX14 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 9.3 |
IO Max (mA) | 4 |
Package Type | TSSOP-14 WB |
74LVX Series 3.6V Low Voltage Hex Inverter with Schmitt Trigger Input-TSSOP-14 | Future Electronics |
Hex Inverter W/Schmitt Trigger, 85Deg C | Newark Electronics |
Logic Family / Base Number:74LVX14 | element14 |
IC, SM, LOGIC, 74LVX, SCHMITT INVERTER | Farnell |
IC: digital | Transfer Multisort Elektronik |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP T/R | Avnet Silica |
ON Semiconductor, 74LVX14MTCX | RS |
Where can I find additional details, specifications and documents for a 74LVX14MTCX?
Additional datasheets, footprints and schematics for 74LVX14MTCX are listed on our Part Details page. You can also find images and similar parts to 74LVX14MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX14MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX14MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX14MTCX fall under?
The 74LVX14MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74LVX14MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX14MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX14MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX14MTCX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 74LVX14MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX14MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LVX14MTCX?
You can fill out our help required form which you can use to request a quote for 74LVX14MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.