74LCX32M Standard Logic by ON Semiconductor

Low Voltage Quad 2-Input OR Gate with 5V Tolerant Inputs

Status: Unknown
Series: 74LCX32
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LCX32 contains four 2-input OR gates. The inputs tolerate voltages up to 7V allowing the interface of 5V systems to 3V systems. The 74LCX32 is fabricated with advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.62
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now

Features

5V tolerant inputs
2.3V-3.6V VCC specifications provided
5.5 ns tPD max (VCC = 3.3V), 10 µA ICC max
Power down high impedance inputs and outputs
±24 mA output drive (VCC = 3.0V)
Implements patented noise/EMI reduction circuitry
Latch-up performance exceeds JEDEC 78 conditions
ESD performance:Human body model > 2000VMachine model > 150V
Leadless Pb-Free DQFN package
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Lv Quad 2-Input Or Gate Rohs Compliant: Yes |Onsemi 74LCX32M | Newark Electronics
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LCX32M?

Additional datasheets, footprints and schematics for 74LCX32M are listed on our Part Details page. You can also find images and similar parts to 74LCX32M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LCX32M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX32M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LCX32M fall under?

The 74LCX32M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to 74LCX32M when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX32M you can contact the distributor directly for product support, shipping queries etc.

Is the 74LCX32M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LCX32M have stock available?

Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for 74LCX32M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LCX32M often in real-time on the comparison pages.

What if I can't find stock of 74LCX32M?

You can fill out our help required form which you can use to request a quote for 74LCX32M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay