74LCX04M Standard Logic by ON Semiconductor

Low Voltage Hex Inverter with 5 V Tolerant Inputs

Status: Unknown
Series: 74LCX04
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LCX04 contains six inverters. The inputs tolerate voltages up to 7V allowing the interface of 5V systems to 3V systems. The 74LCX04 is fabricated with advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

Where to Buy

Prices starting from US$0.0375

Distributor Stock
Logo for Farnell
Farnell
from US$0.0375
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now

Features

5V tolerant inputs
2.3V-3.6V VCC specifications provided
5.2 ns tPD max (VCC = 3.3V), 10 µA ICC max
Power down high impedance inputs and outputs
±24 mA output drive (VCC = 3.0V)
Implements patented noise/EMI reduction circuitry
Latch-up performance exceeds JEDEC 78 conditions
ESD performance: Human body model > 2000V Machine model > 200V
Leadless Pb-Free DQFN package
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Low Voltage Hex Inverter Rohs Compliant: Yes |Onsemi 74LCX04M | Newark Electronics
Inverter 6-Element CMOS 14-Pin SOIC N Rail | Avnet America
74LCX CMOS, SMD, 74LCX04, SOIC14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LCX04M?

Additional datasheets, footprints and schematics for 74LCX04M are listed on our Part Details page. You can also find images and similar parts to 74LCX04M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LCX04M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX04M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LCX04M fall under?

The 74LCX04M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to 74LCX04M when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX04M you can contact the distributor directly for product support, shipping queries etc.

Is the 74LCX04M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LCX04M have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74LCX04M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LCX04M often in real-time on the comparison pages.

What if I can't find stock of 74LCX04M?

You can fill out our help required form which you can use to request a quote for 74LCX04M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay