Status: | Unknown |
---|---|
Series: | 74AC32 |
RoHS: | Compliant |
ICC reduced by 50% on 74AC only |
Outputs source/sink 24 mA |
ACT32 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
OR GATE, 2 I/P, -40 TO 85DEG C | Farnell |
IC: digital | Transfer Multisort Elektronik |
Quad Or Gate, 2I/P, Tssop-14 | Newark Electronics |
QUAD 2-INPUT OR, SMD, TSSOP14, 6V | element14 |
Where can I find additional details, specifications and documents for a 74AC32MTC?
Additional datasheets, footprints and schematics for 74AC32MTC are listed on our Part Details page. You can also find images and similar parts to 74AC32MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC32MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC32MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC32MTC fall under?
The 74AC32MTC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74AC32MTC when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC32MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC32MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC32MTC have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 74AC32MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC32MTC often in real-time on the comparison pages.
What if I can't find stock of 74AC32MTC?
You can fill out our help required form which you can use to request a quote for 74AC32MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.