Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AC16244 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AC |
Logic IC Base Number | 7416244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Buffer/Driver, 16Bit, Tssop-48 | Newark Electronics |
BUFFER/DRIVER, 16BIT, TSSOP-48 | element14 |
16-ch, 3-V to 5.5-V buffers with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a 74AC16244DGGR?
Additional datasheets, footprints and schematics for 74AC16244DGGR are listed on our Part Details page. You can also find images and similar parts to 74AC16244DGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC16244DGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC16244DGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC16244DGGR fall under?
The 74AC16244DGGR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AC16244DGGR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC16244DGGR you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC16244DGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AC16244DGGR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for 74AC16244DGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC16244DGGR often in real-time on the comparison pages.
What if I can't find stock of 74AC16244DGGR?
You can fill out our help required form which you can use to request a quote for 74AC16244DGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.