74AC11008N Logic by Texas Instruments

IC LOGIC QUAD 2IN AND GATE 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$2.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.71
-
Buy Now
Logo for element14
element14
from US$2.85
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.12
-
Buy Now

Specifications

Logic Family / Base Number 74AC08
Logic Type AND
Output Current 24mA
No. of Inputs 2
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 16Pins
Logic IC Family 74AC
Logic IC Base Number 7408
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic IC Function Quad 2-Input Positive AND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Ic, Logic, Quad 2In And Gate, 16Dip | Newark Electronics
4-ch, 2-input, 3-V to 5.5-V high-speed (7 ns) 24-mA drive strength AND gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AC11008N?

Additional datasheets, footprints and schematics for 74AC11008N are listed on our Part Details page. You can also find images and similar parts to 74AC11008N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AC11008N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC11008N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AC11008N fall under?

The 74AC11008N is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to 74AC11008N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC11008N you can contact the distributor directly for product support, shipping queries etc.

Is the 74AC11008N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74AC11008N have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for 74AC11008N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AC11008N often in real-time on the comparison pages.

What if I can't find stock of 74AC11008N?

You can fill out our help required form which you can use to request a quote for 74AC11008N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay