Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Dust |
---|---|
Number of Positions | 50 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50S 50Pos Cable Plug Cover Rohs Compliant: Yes |Amp Te Connectivity 749894-5 | Newark Electronics |
Connector Accessories Cover 50 POS | Avnet America |
Special Order: 50S 50POS CABLE PLUG COVER Connector Cover Type: Dust Cap Number of Positions: 50 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Dust Cap 50 | Connector Cap & Cover | Part Number: 749894-5 | Internal Number: 749894-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 749894-5?
Additional datasheets, footprints and schematics for 749894-5 are listed on our Part Details page. You can also find images and similar parts to 749894-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749894-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749894-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749894-5 fall under?
The 749894-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 749894-5 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749894-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 749894-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749894-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 749894-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749894-5 often in real-time on the comparison pages.
What if I can't find stock of 749894-5?
You can fill out our help required form which you can use to request a quote for 749894-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.