Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$39.89
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$36.18
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$32.05
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$32.60
|
25
in stock
|
Buy Now | |
Farnell
from US$42.03
|
24
in stock
|
Buy Now | |
Avnet America
from US$24.96
|
-
|
Buy Now | |
RS Americas
from US$41.13
|
-
|
Buy Now |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
---|---|
Bracket Material | Zinc |
Cover Material | Thermoplastic |
Color | Black |
Shell Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Shell Plating Material | Nickel over Copper |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 68 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Solid Wire Size | 30 – 28AWG, .05 – .1mm² |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Panel Mount Feature | With |
Screw & Hole Thread Size | 2-56 |
Connector Mounting Type | Panel |
Mounting Angle | None |
Mating Connector Lock | With |
Mating Connector Lock Type | Latch Blocks |
Detent | Without |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Method | Box & Tube, Tube |
Wire/Cable Type | Ribbon Cable, Round Jacketed Cable |
Sealable | No |
Product Type | Connector |
Rails | With |
Shielded | No |
Connector Style | Plug |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover Color | Black |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Type | Standard |
Termination Cover Method | Assembled |
Termination Cover | With |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
68 50Sr Pnl Mnt Plug Assy |Amp Te Connectivity 749878-7 | Newark Electronics |
D-Sub Standard Conn 68 50SR PNL MNT PLUG ASSY | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub 68 50SR PNL MNT PLUG ASSY | Distrelec |
D SUB CONNECTOR, PLUG, 68POS, IDC / IDT | Farnell |
Conn SCSI PL 68 POS IDT RA Cable Mount 68 Terminal 1 Port Tube | Avnet America |
68 50SR PNL MNT PLUG ASSY, IDC D-Sub Connectors | TE Connectivity 749878-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 749878-7?
Additional datasheets, footprints and schematics for 749878-7 are listed on our Part Details page. You can also find images and similar parts to 749878-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749878-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749878-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749878-7 fall under?
The 749878-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749878-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749878-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749878-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749878-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 749878-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749878-7 often in real-time on the comparison pages.
What if I can't find stock of 749878-7?
You can fill out our help required form which you can use to request a quote for 749878-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.