Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Nylon GF |
---|---|
Shell Material | Steel |
Retainer Clip Material | Stainless Steel |
Shell Plating Material | Tin over Copper |
Number of Positions | 15 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Wire Size | .2 – .56mm², 24 – 20AWG |
Housing Color | Black |
Centerline (Pitch) | 2.79mm, .11in, 2.76mm, 2.74mm, .108in, .109in |
Housing Material | Polyester GF, Nylon GF |
UL Flammability Rating | UL 94V-0 |
Mounting Screw Material | Steel |
Mating Connector Lock | With |
Mating Connector Lock Type | Retainer Clip, Mounting Screws |
Mounting Screw Plating Material | Zinc |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Size | 2 |
Product Type | Connector |
Grommets | Without |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Kit,plug,15P,hdp-20 Rohs Compliant: Yes |Amp Te Connectivity 749808-9 | Newark Electronics |
Conn D-Subminiature PL 15 POS Crimp ST Cable Mount 15 Terminal 1 Port Bulk | Avnet America |
Kit, Plug,15P, Hdp-20 | TE Connectivity 749808-9 | RS Americas |
Special Order: KIT,PLUG,15P,HDP-20 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Cable 15 Size 20 | D-Sub Crimp: Plug & Signal & 15 Posn & Pin Size 20 & Shell Size 2 | Part Number: 749808-9 | Internal Number: 749808-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 749808-9?
Additional datasheets, footprints and schematics for 749808-9 are listed on our Part Details page. You can also find images and similar parts to 749808-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749808-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749808-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749808-9 fall under?
The 749808-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749808-9 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749808-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 749808-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749808-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 749808-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749808-9 often in real-time on the comparison pages.
What if I can't find stock of 749808-9?
You can fill out our help required form which you can use to request a quote for 749808-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.