Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.47
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$7.79
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$7.49
|
8
in stock
|
Buy Now | |
Avnet America
from US$5.39
|
-
|
Buy Now | |
RS Americas
from US$6.32
|
-
|
Buy Now | |
Boersig
from US$7.39
|
-
|
Buy Now | |
Distrelec
from US$8.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Material | Zinc |
---|---|
Strain Relief Clip Material | Steel |
Cable Exit Angle | 75 |
Backshell Plating Material | Nickel over Copper |
Number of Positions | 26 |
Cable Insulation Diameter | .27in, 6.86mm |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Method | Bag |
Packaging Quantity | 1 |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Grommets | With |
Product Type | Hardware |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
26 50Sr Kit,75D,uk |Amp Te Connectivity 749609-1 | Newark Electronics |
D-Sub Backshells 26 POS BKSHELL KIT SHIELDED W/ | Rapid Electronics |
Connector Accessories Kit 26 POS | Avnet America |
Hood, D-Sub, 26Pos, 75DegExit, SeriesIII, 0.270In.CblDia, EMI/RFI, SpringLatch | TE Connectivity 749609-1 | RS Americas |
TE Connectivity - AMP D-SubBackshells & Clamps26 50SR KIT75DUK | Distrelec |
Where can I find additional details, specifications and documents for a 749609-1?
Additional datasheets, footprints and schematics for 749609-1 are listed on our Part Details page. You can also find images and similar parts to 749609-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749609-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749609-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749609-1 fall under?
The 749609-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 749609-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749609-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 749609-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749609-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 749609-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749609-1 often in real-time on the comparison pages.
What if I can't find stock of 749609-1?
You can fill out our help required form which you can use to request a quote for 749609-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.