Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1032645 |
Prices starting from US$10.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.31
|
1,543
in stock
|
Buy Now | |
Newark Electronics
from US$13.36
|
1,543
in stock
|
Buy Now | |
Rapid Electronics
from US$12.01
|
1,543
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
1,543
in stock
|
Buy Now | |
Farnell
from US$24.30
|
1,236
in stock
|
Buy Now | |
Heilind Electronics
from US$13.33
|
429
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.33
|
143
in stock
|
Buy Now | |
Avnet America
from US$10.54
|
-
|
Buy Now | |
RS Americas
from US$14.47
|
-
|
Buy Now | |
TE Store
from US$22.05
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Plating Material | Nickel over Copper |
---|---|
Cable Exit Angle | 180 |
Backshell Material | Zinc |
Boot Material | PVC |
Strain Relief Clip Material | Steel |
Number of Positions | 50 |
Cable Insulation Diameter | .4in, 10.16mm |
Cover Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Spring Latch |
Screw Material | Stainless Steel |
Screws and Retainer Clips | With |
Mating Connector Lock | With |
For Use With | Cable |
Comment | Meets SCSI-2 standards, Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
I/O Conn 50 Pos Bkshell Kit Shielded W/ Latches |Amp Te Connectivity 749193-2 | Newark Electronics |
I/O Conn 50 POS BKSHELL KIT SHIELDED W/ LATCHES | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps50 50SR KITSTUK | Distrelec |
50 50SR KITSTUK | Heilind Electronics |
Connector Accessories 50 POS Straight Backshell Kit Zinc Nickel over Copper Finish | Avnet America |
50 50SR KIT, ST, UK, D-Sub Backshells and Clamps | TE Connectivity 749193-2 | RS Americas |
Special Order: 50 50SR KIT,ST,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 749193-2 | Internal Number: 749193-2 | Alias Number: 1032645 | TE Connectivity | TE Store |
EMI/SHIELDING MISCELLANEOUS HARDWARE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite 050 Series Backshell Kits Series III |
RoHS: | Unknown |
Accessory Type | Shielded Backshell Kit |
---|---|
For Use With | 50 Position AMPLIMITE 0.050 Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Product Range | Amplimite 050 Series Backshell Kits Series III |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 749193-2?
Additional datasheets, footprints and schematics for 749193-2 are listed on our Part Details page. You can also find images and similar parts to 749193-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749193-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749193-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749193-2 fall under?
The 749193-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 749193-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749193-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 749193-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749193-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 749193-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749193-2 often in real-time on the comparison pages.
What if I can't find stock of 749193-2?
You can fill out our help required form which you can use to request a quote for 749193-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.