Status: | Unknown |
---|---|
Series: | WE-PoEH Series |
RoHS: | Unknown |
Inductance | 21µH |
---|---|
Product Range | WE-PoEH Series |
SVHC | No SVHC (15-Jan-2019) |
Transformer, Power Over Ethernet, High Power, Epq13, 9V To 57Vdc, 12V, 1A, 12V, 1A, 1.33:1:1:0.89 Rohs Compliant: Yes |Wurth Elektronik 7491195212 | Newark Electronics |
ETHERNET HIGH POWER TRANSFORMER, SMD | element14 |
Würth Elektronik PoE Transformer SMD, 1.33:1:1:0.89, 6.3A, 21uH | Distrelec |
Where can I find additional details, specifications and documents for a 7491195212?
Additional datasheets, footprints and schematics for 7491195212 are listed on our Part Details page. You can also find images and similar parts to 7491195212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7491195212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7491195212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7491195212 fall under?
The 7491195212 is listed under Electronic & Electrical Components > Transformers > Speciality Transformers.
Can I view similar or alternative parts?
You can view similar parts to 7491195212 when available in the Speciality Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7491195212 you can contact the distributor directly for product support, shipping queries etc.
Is the 7491195212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7491195212 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 7491195212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7491195212 often in real-time on the comparison pages.
What if I can't find stock of 7491195212?
You can fill out our help required form which you can use to request a quote for 7491195212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.