Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 30W |
---|---|
Secondary Voltages | - |
Current Rating | 2.5A |
Isolation Transformer Primary Voltages | - |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Inductance | 42µH |
Input Voltage DC Max | 72VDC |
Input Voltage DC Min | 36VDC |
Output Voltage | 12V |
Transformer Type | PoE |
Turns Ratio | 3 |
Isolation Transformer, 30 W, 2.5 A Rohs Compliant: Yes |Wurth Elektronik 7491194912 | Newark Electronics |
TRANSFORMER, POWER OVER ENET, WE-POE+ | element14 |
Where can I find additional details, specifications and documents for a 7491194912?
Additional datasheets, footprints and schematics for 7491194912 are listed on our Part Details page. You can also find images and similar parts to 7491194912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7491194912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7491194912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7491194912 fall under?
The 7491194912 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 7491194912 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7491194912 you can contact the distributor directly for product support, shipping queries etc.
Is the 7491194912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7491194912 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7491194912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7491194912 often in real-time on the comparison pages.
What if I can't find stock of 7491194912?
You can fill out our help required form which you can use to request a quote for 7491194912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.