Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Light Source | LED |
---|---|
Power Rating | 50W |
CCT | 4000K |
Total Light Output | 6100lm |
Equivalent Wattage | 175W |
IP / NEMA Rating | IP66 |
Length | 270mm |
Depth | 286mm |
Width | 40mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 74910?
Additional datasheets, footprints and schematics for 74910 are listed on our Part Details page. You can also find images and similar parts to 74910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74910 fall under?
The 74910 is listed under Lighting Products > Floodlights.
Can I view similar or alternative parts?
You can view similar parts to 74910 when available in the Floodlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74910 you can contact the distributor directly for product support, shipping queries etc.
Is the 74910 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74910 have stock available?
Authorised distributors including Rapid Electronics and Avnet America have stock available or on a lead time for 74910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74910 often in real-time on the comparison pages.
What if I can't find stock of 74910?
You can fill out our help required form which you can use to request a quote for 74910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.