Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Plating Material | Tin |
---|---|
Post Size | .02in |
Shell Plating Material | Nickel over Copper |
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 80 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Connector Lock Type | Latch |
Mating Retention | With |
Mounting Hole Diameter | .109in |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 7 |
Packaging Method | Tube |
Row-to-Row Spacing | .1 in, 2.54 mm |
Product Type | Connector |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector System | Cable-to-Board |
Sealable | No |
Shell Type | Full Metal Shell |
Profile | Standard |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors Vert Rcpt Assy 80 50Sr |Amp Te Connectivity 749069-8 | Newark Electronics |
Conn D-Subminiature SKT 80 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 749069-8?
Additional datasheets, footprints and schematics for 749069-8 are listed on our Part Details page. You can also find images and similar parts to 749069-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749069-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749069-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749069-8 fall under?
The 749069-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749069-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749069-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 749069-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749069-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 749069-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749069-8 often in real-time on the comparison pages.
What if I can't find stock of 749069-8?
You can fill out our help required form which you can use to request a quote for 749069-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.