Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.58
|
No stock
|
Buy Now | |
TE Store
from US$14.66
|
586
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
376
in stock
|
Buy Now | |
Avnet America
from US$11.32
|
-
|
Buy Now | |
RS Americas
from US$18.66
|
-
|
Buy Now | |
Boersig
from US$12.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Plating Material | Tin-Lead |
---|---|
Shell Material | Carbon Steel |
Shell Plating Material | Nickel over Copper |
Post Size | .02in |
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Number of Positions | 68 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Connector Lock Type | Latch |
Mating Retention | With |
Mounting Hole Diameter | .109in |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Method | Tube |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | .1 in, 2.54 mm |
Sealable | No |
Connector Type | Connector Assembly |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Profile | Standard |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
68 50SR VERT RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 68 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 749069-7 | Internal Number: 749069-7 | TE Connectivity | TE Store |
Wire-Board Connector, Rcpt 68Pos 1.27Mm | Newark Electronics |
Conn D-Subminiature SKT 68 POS 2.54mm Solder ST Thru-Hole 68 Terminal 1 Port | Avnet America |
68 50SR VERT RCPT ASSY, PCB D-Sub Connectors | TE Connectivity 749069-7 | RS Americas |
Where can I find additional details, specifications and documents for a 749069-7?
Additional datasheets, footprints and schematics for 749069-7 are listed on our Part Details page. You can also find images and similar parts to 749069-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749069-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749069-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749069-7 fall under?
The 749069-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749069-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749069-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749069-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749069-7 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 749069-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749069-7 often in real-time on the comparison pages.
What if I can't find stock of 749069-7?
You can fill out our help required form which you can use to request a quote for 749069-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.