Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.42
|
10,724
in stock
|
Buy Now | |
Powell Electronics
from US$1.56
|
34,644
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
10,724
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
10,724
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
10,724
in stock
|
Buy Now | |
Farnell
from US$2.18
|
8,600
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Length | 1.725in |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Latch Type | Slide Latch |
Accessory Type | Slide Latch |
D-Sub Tools & Hardware Slide Latch |Amp Te Connectivity 749027-1 | Newark Electronics |
D-Sub Tools&Hardware SLIDE LATCH | Rapid Electronics |
TE Connectivity Connector Accessories D-Sub Slide Latch Stainless Steel Individual | Distrelec |
SLIDE LATCH, SS, CONNECTOR | Farnell |
Connector Accessories D-Sub Slide Latch Stainless Steel Individual | Avnet America |
SLIDELATCH UNIV REINFORCED | TE Connectivity 749027-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Accessory Type | Slide Latch |
---|---|
For Use With | AMPLIMITE Series Connectors |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 749027-1?
Additional datasheets, footprints and schematics for 749027-1 are listed on our Part Details page. You can also find images and similar parts to 749027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749027-1 fall under?
The 749027-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 749027-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 749027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749027-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 749027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749027-1 often in real-time on the comparison pages.
What if I can't find stock of 749027-1?
You can fill out our help required form which you can use to request a quote for 749027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.