Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.5GHz |
---|---|
Antenna Case Size | 9.5mm x 2mm x 1.2mm |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Antenna Applications | Bluetooth WLAN |
Antenna Polarisation | Omni |
Antenna Type | Bluetooth |
Frequency Max | 2.5GHz |
Frequency Min | 2.4GHz |
Input Impedance | 50ohm |
Input Power | 3W |
VSWR | 2 |
SMD antenna WE-MCA 2.4GHz | RS |
Chip Antenna, Multilayer, 2.4-2.5Ghz | Newark Electronics |
CHIP ANTENNA, MULTILAYER, 2.4-2.5GHZ | element14 |
SMT Antenna 7488910245, 2400 2500 MHz | Wurth Electronics 7488910245 | RS Americas |
Where can I find additional details, specifications and documents for a 7488910245?
Additional datasheets, footprints and schematics for 7488910245 are listed on our Part Details page. You can also find images and similar parts to 7488910245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7488910245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7488910245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7488910245 fall under?
The 7488910245 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 7488910245 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7488910245 you can contact the distributor directly for product support, shipping queries etc.
Is the 7488910245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7488910245 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 7488910245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7488910245 often in real-time on the comparison pages.
What if I can't find stock of 7488910245?
You can fill out our help required form which you can use to request a quote for 7488910245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.