Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Impedance - Unbalanced / Balanced | 50ohm 50ohm |
Insertion Loss | 1dB |
Balun Case Style | 0805 |
Phase Difference | 180° ± 10° |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
50O 2400 2500MHz Surface Mount Chip Balun | Wurth Electronics 748425245 | RS Americas |
Würth Elektronik Multilayer Chip Balun, , | Distrelec |
BALUN, 2.4-2.5GHZ, 50 OHM/50 OHM, 0603 | Farnell |
Where can I find additional details, specifications and documents for a 748425245?
Additional datasheets, footprints and schematics for 748425245 are listed on our Part Details page. You can also find images and similar parts to 748425245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748425245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748425245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748425245 fall under?
The 748425245 is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to 748425245 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748425245 you can contact the distributor directly for product support, shipping queries etc.
Is the 748425245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748425245 have stock available?
Authorised distributors including RS Americas, Distrelec and Farnell have stock available or on a lead time for 748425245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748425245 often in real-time on the comparison pages.
What if I can't find stock of 748425245?
You can fill out our help required form which you can use to request a quote for 748425245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.