Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7483096004,
2-1195837-8 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Engine Oil, Gasoline, Hydraulic Fluid |
Flexibility | Semi-Flexible |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Nominal) | .039in, .99mm |
Recovered Inside Diameter (Max) | .039in, 1mm |
Expanded Inside Diameter (Min) | .118in, 3mm |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Product Family | CGAT |
Wall Type | Dual |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Fluids |
Recovery Temperature | 115°C |
Operating Temperature Range | -30 – 80°C |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing and Sleeves CGAT-R-3/1-0 | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a 7483096004?
Additional datasheets, footprints and schematics for 7483096004 are listed on our Part Details page. You can also find images and similar parts to 7483096004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7483096004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7483096004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7483096004 fall under?
The 7483096004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7483096004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7483096004 you can contact the distributor directly for product support, shipping queries etc.
Is the 7483096004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7483096004 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 7483096004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7483096004 often in real-time on the comparison pages.
What if I can't find stock of 7483096004?
You can fill out our help required form which you can use to request a quote for 7483096004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.