Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
38,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
38,620
in stock
|
Buy Now | |
element14
from US$0.22
|
38,620
in stock
|
Buy Now | |
TE Store
from US$0.44
|
15,008
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
1,477
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Packaging Method | Bag, Individual |
Packaging Quantity | 2000 |
Product Type | Accessory |
Accessory Type | Screw Retainer Clip |
Screw Retainer, Amplimite D Sub Conn | Newark Electronics |
SCREW RETAINER, AMPLIMITE D SUB CONN | element14 |
SCREW RETAINER CLIP,AMPLIMITE Connector Hardware Accessory Type: Screw Retainer Clip Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Clip Latching, Locking & Retention | Connector Hardware | Part Number: 748274-2 | Internal Number: 748274-2 | TE Connectivity | TE Store |
D-Sub Tools&Hardware MALE SCREW RETAINER | Rapid Electronics |
TE Connectivity - AMP SCREW RETAINER CLIPAMPLIMITE | Distrelec |
AMPLIMITE Hardware Male Screw Retainers 4-40 Thread Size No Screw Finish | Future Electronics |
Connector Accessories Male Screw Retainer Individual | Avnet America |
SCREW RETAINER CLIP, AMPLIMITE, D-Sub Locking and Mounting | TE Connectivity 748274-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Screw Retainer |
---|---|
For Use With | AMPLIMITE D Subminiature Connectors |
Product Range | - |
Where can I find additional details, specifications and documents for a 748274-2?
Additional datasheets, footprints and schematics for 748274-2 are listed on our Part Details page. You can also find images and similar parts to 748274-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748274-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748274-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748274-2 fall under?
The 748274-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 748274-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748274-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 748274-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748274-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 748274-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748274-2 often in real-time on the comparison pages.
What if I can't find stock of 748274-2?
You can fill out our help required form which you can use to request a quote for 748274-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.