Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7480626006,
1-1201219-3 |
No distributors results available
Fluid Type | Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Cut Length | 160mm, 6.299in |
Recovered Inside Diameter (Max) | 1.378in, 35mm |
Expanded Inside Diameter (Min) | 2.756in, 70mm |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | None |
Resistant To | Flexing, Cut-Through, Abrasion, Vibration, Mechanical Damage |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 7480626006?
Additional datasheets, footprints and schematics for 7480626006 are listed on our Part Details page. You can also find images and similar parts to 7480626006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7480626006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7480626006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7480626006 fall under?
The 7480626006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7480626006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7480626006 you can contact the distributor directly for product support, shipping queries etc.
Is the 7480626006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7480626006 have stock available?
There is no stock from authorised distributors for 7480626006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7480626006 often in real-time on the comparison pages.
What if I can't find stock of 7480626006?
You can fill out our help required form which you can use to request a quote for 7480626006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.