Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Number of Positions | 25 |
---|---|
Centerline (Pitch) | .055in, 1.397mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Size | 3 |
HDP-20,OVRMLD RCPT SUBASSY,SIZ Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 25 Connector Shell Size: 3 Shielded: No Receptacle Wire-to-Wire 25 3 | Crimp D-Sub Connector | Part Number: 747553-3 | Internal Number: 747553-3 | TE Connectivity | TE Store |
HDP-20 OVRMLD RCPT SUBASSY | TTI Europe |
Hdp-20,ovrmld Rcpt Subassy,siz |Amp Te Connectivity 747553-3 | Newark Electronics |
D-Sub Standard Connectors HDP-20 OVRMLD RCPT SUB ASSY SIZ | Avnet America |
Hdp-20,Ovrmld Rcpt Subassy, Siz | TE Connectivity 747553-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 747553-3?
Additional datasheets, footprints and schematics for 747553-3 are listed on our Part Details page. You can also find images and similar parts to 747553-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747553-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747553-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747553-3 fall under?
The 747553-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 747553-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747553-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 747553-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747553-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 747553-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747553-3 often in real-time on the comparison pages.
What if I can't find stock of 747553-3?
You can fill out our help required form which you can use to request a quote for 747553-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.