Status: | Unknown |
---|---|
Series: | 74752 Series |
RoHS: | Compliant |
Cable Length - Imperial | 3.3ft |
---|---|
Cable Length - Metric | 1m |
Product Range | 74752 Series |
Connector to Connector | SFP+ Plug to SFP+ Plug |
RoHS Compliant | Yes |
Comp Cable, Sfp+ Plug-Sfp+ Plug, 1M | Newark Electronics |
Cable Assembly PVC 1m 30AWG 20POS SFP to 20POS SFP PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 74752-1108?
Additional datasheets, footprints and schematics for 74752-1108 are listed on our Part Details page. You can also find images and similar parts to 74752-1108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74752-1108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74752-1108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74752-1108 fall under?
The 74752-1108 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.
Can I view similar or alternative parts?
You can view similar parts to 74752-1108 when available in the Computer Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74752-1108 you can contact the distributor directly for product support, shipping queries etc.
Is the 74752-1108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74752-1108 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 74752-1108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74752-1108 often in real-time on the comparison pages.
What if I can't find stock of 74752-1108?
You can fill out our help required form which you can use to request a quote for 74752-1108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.