Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.31
|
851
in stock
|
Buy Now | |
RS
from US$1.49
|
1,990
in stock
|
Buy Now | |
TE Store
from US$1.70
|
1,638
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
851
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
851
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
851
in stock
|
Buy Now | |
Farnell
from US$1.36
|
750
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Centerline (Pitch) | .054in, 1.37mm |
Connector Mounting Type | Panel |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 1 |
Shielded | No |
Sealable | No |
Connector System | Wire-to-Panel |
9 POS D SUB CONNECTOR | RS |
HDP-20,OVRMLD PLUG SUBASSY,SIZ Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 9 Connector Shell Size: 1 Shielded: No Plug Wire-to-Wire 9 1 | Crimp D-Sub Connector | Part Number: 747520-2 | Internal Number: 747520-2 | TE Connectivity | TE Store |
D-Sub Standard Conn Hdp-20 Ovrmld Plug Subassy |Amp Te Connectivity 747520-2 | Newark Electronics |
HDP-20 OVRMLD PLUG SUBASSY SIZ | Rapid Electronics |
TE Connectivity D-Sub Standard Connector HDP-20 OVRMLD Plug Sub Assembly SIZ | Distrelec |
D-SUB HOUSING, PLUG, 9POS, SIZE DE | Farnell |
D-Sub Standard Connectors HDP-20 OVRMLD PLUG SUBASSY SIZ | Avnet America |
Hdp-20,Ovrmld Plug Subassy, Siz | TE Connectivity 747520-2 | RS Americas |
Where can I find additional details, specifications and documents for a 747520-2?
Additional datasheets, footprints and schematics for 747520-2 are listed on our Part Details page. You can also find images and similar parts to 747520-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747520-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747520-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747520-2 fall under?
The 747520-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 747520-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747520-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747520-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747520-2 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 747520-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747520-2 often in real-time on the comparison pages.
What if I can't find stock of 747520-2?
You can fill out our help required form which you can use to request a quote for 747520-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.