Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Type | Single or Dual Cable Entry |
---|---|
Connector Mounting Type | Cable Mount (Free-Hanging) |
Connector System | Cable-to-Cable |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Clamp |
Sealable | No |
Shielded | Yes |
AMPLIMITE HD20 CRIMP SNAP-IN HDP SHIELDED OUT SHIELD, SN, SZ1 | Avnet America |
Hdp Shielded Out Shield, Sn, Sz1 | TE Connectivity 747517-2 | RS Americas |
Where can I find additional details, specifications and documents for a 747517-2?
Additional datasheets, footprints and schematics for 747517-2 are listed on our Part Details page. You can also find images and similar parts to 747517-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747517-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747517-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747517-2 fall under?
The 747517-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 747517-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747517-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747517-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747517-2 have stock available?
Authorised distributors including Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 747517-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747517-2 often in real-time on the comparison pages.
What if I can't find stock of 747517-2?
You can fill out our help required form which you can use to request a quote for 747517-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.