Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.87
|
1,489
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
1,489
in stock
|
Buy Now | |
Rapid Electronics
from US$9.13
|
1,489
in stock
|
Buy Now | |
Chip One Stop
from US$6.10
|
1,489
in stock
|
Buy Now | |
Farnell
from US$13.13
|
1,195
in stock
|
Buy Now | |
Avnet America
from US$8.48
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Plastic | Yes |
Insert Material | Zinc |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 15 |
Preloaded | Yes |
Contact Current Rating (Max) | 2A, 3.1A, 1.2A |
Contact Mating Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester GF, Nylon GF |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mounting Hole Diameter | .125in, 3.18mm |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 112 |
Packaging Method | Package |
Profile | Standard |
Footprint | .59in, 14.99mm |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Shell Size | 2 |
Connector Style | Receptacle |
Shell Type | All Plastic |
Connector System | Cable-to-Board |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Recp Plastic Shl 15P |Amp Te Connectivity 747460-1 | Newark Electronics |
D-Sub Standard Connectors RECP PLASTIC SHL 15P | Rapid Electronics |
TE Connectivity 15 APFL RCPT RA 590 D Subminiature Connector 15 Contact(s) Female 0.108 inch Pitch Solder Terminal Hole .112-.124 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 15POS, TH | Farnell |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 747460-1?
Additional datasheets, footprints and schematics for 747460-1 are listed on our Part Details page. You can also find images and similar parts to 747460-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747460-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747460-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747460-1 fall under?
The 747460-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747460-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747460-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 747460-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747460-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 747460-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747460-1 often in real-time on the comparison pages.
What if I can't find stock of 747460-1?
You can fill out our help required form which you can use to request a quote for 747460-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.