Status: | Unknown |
---|---|
Series: | 74736 Series |
RoHS: | Unknown |
Thermal Resistance | 18°C/W |
---|---|
Packages Cooled | - |
External Width - Metric | 22mm |
External Height - Metric | 4.2mm |
External Length - Metric | 54.25mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 0.87" |
External Height - Imperial | 0.17" |
External Length - Imperial | 2.14" |
External Diameter - Imperial | - |
Product Range | 74736 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Sink |
For Use With | XFP Cage |
HEAT SINK, XFP | element14 |
Xfp Pin Fin Heat Sink Pci 4.2Mm/Molex |Molex 74736-0240 | Newark Electronics |
Heat Sink Passive Aluminum 18°C/W Black Anodized | Avnet America |
Heat Sink for XFP Cage Assembly, 10 Gigabit Small Form Factor Pluggable Compatible, PCI Height, Power Level Up-1.5W | Power and Signal Group |
Heat Sink Passive Aluminum 18�C/W Black Anodized | Avnet Abacus |
Where can I find additional details, specifications and documents for a 74736-0240?
Additional datasheets, footprints and schematics for 74736-0240 are listed on our Part Details page. You can also find images and similar parts to 74736-0240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74736-0240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74736-0240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74736-0240 fall under?
The 74736-0240 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 74736-0240 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74736-0240 you can contact the distributor directly for product support, shipping queries etc.
Is the 74736-0240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74736-0240 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 74736-0240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74736-0240 often in real-time on the comparison pages.
What if I can't find stock of 74736-0240?
You can fill out our help required form which you can use to request a quote for 74736-0240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.