Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9022383 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
3,726
in stock
|
Buy Now | |
TE Store
from US$0.89
|
1,338
in stock
|
Buy Now | |
element14
from US$0.54
|
862
in stock
|
Buy Now | |
Farnell
from US$0.53
|
862
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
791
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
745
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
684
in stock
|
Buy Now | |
Boersig
from US$0.53
|
370
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
107
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
47
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Thermoplastic |
---|---|
Length | 2.275in |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
For Use With | Cable Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Grade | Standard |
Accessory Type | Strain Relief |
D Sub Strain Relief 37Way, Thermoplastic | Newark Electronics |
Connector Accessories Strain Relief 37 POS Thermoplastic Black | Avnet America |
037 LP HDF STRAIN RELIEF Strain Relief Accessory Type: Cable Stabilizer Primary Product Material: Thermoplastic Packaging Method: Package Packaging Quantity: 1 Cable Stabilizer Thermoplastic Package 1 | Connector Strain Relief | Part Number: 747275-1 | Internal Number: 747275-1 | Alias Number: 9022383 | TE Connectivity | TE Store |
STRAIN RELIEF, 37WAY | element14 |
D-Sub Tools&Hardware CABLE STRESS RLF 37P | Rapid Electronics |
TE Connectivity | Distrelec |
D-Sub Strain Relief Thermoplastic Ribbon 4 Black 37 AMP/HDF-20 | TE Connectivity 747275-1 | RS Americas |
AMPLIMITE HDF-20 strain relief, 37 way | RS |
HDF-20 Ribbon Cable 37 Position 90â–‘ Exit Angle Strain Relief | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
Product Range | Amplimite HDF-20 Series |
---|---|
For Use With | HDF-20 Ribbon Cable Connectors |
D Sub Shell Size | DC |
Strain Relief Material | Thermoplastic |
Cable Diameter Max | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 747275-1?
Additional datasheets, footprints and schematics for 747275-1 are listed on our Part Details page. You can also find images and similar parts to 747275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747275-1 fall under?
The 747275-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747275-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 747275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747275-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and element14 have stock available or on a lead time for 747275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747275-1 often in real-time on the comparison pages.
What if I can't find stock of 747275-1?
You can fill out our help required form which you can use to request a quote for 747275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.