Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.63
|
340
in stock
|
Buy Now | |
TE Store
from US$5.20
|
950
in stock
|
Buy Now | |
Future Electronics
from US$3.65
|
-
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
RS Americas
from US$5.02
|
-
|
Buy Now | |
element14
from US$4.88
|
-
|
Buy Now | |
Boersig
from US$4.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Zinc |
---|---|
Panel Thickness | 2.29mm, .09in |
Length | .4in |
Panel Attachment Style | Rear Mount |
Panel Mount Feature | With |
Packaging Quantity | 2, 1 |
Packaging Method | Bag |
Latch Type | Latching Block With Slot Recess and Thru Hole |
Accessory Type | Latching Block |
Product Type | Accessory |
LATCH BLOCK/PACKAGED/.090 PANL Connector Hardware Accessory Type: Latching Block Primary Product Material: Zinc Hardware Accessory Function: Latching, Locking & Retention Latching Block Zinc Latching, Locking & Retention | Connector Hardware | Part Number: 747080-2 | Internal Number: 747080-2 | TE Connectivity | TE Store |
Latching Block, Size De/Da/Dc/Dd, Zinc | Newark Electronics |
AMPLIMITE Shell Size 1/2/3/4 Rear Mount Slot Recess Through Hole Latch Block | Future Electronics |
Connector Accessories Latch Bag | Avnet America |
LATCH BLOCK/PACKAGED/.090 PANL, D-Sub Locking and Mounting | TE Connectivity 747080-2 | RS Americas |
LATCHING BLOCK | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Connector Shell Size | DE DA DC DD |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747080-2?
Additional datasheets, footprints and schematics for 747080-2 are listed on our Part Details page. You can also find images and similar parts to 747080-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747080-2 fall under?
The 747080-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747080-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747080-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747080-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747080-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 747080-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747080-2 often in real-time on the comparison pages.
What if I can't find stock of 747080-2?
You can fill out our help required form which you can use to request a quote for 747080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.