Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fuse Current | 5A |
---|---|
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.35mm x 31.8mm |
Fuse Size Imperial | 0.25" x 1.25" |
Product Range | - |
Breaking Capacity Current AC | 200A |
Where can I find additional details, specifications and documents for a 74-6SG5A-C?
Additional datasheets, footprints and schematics for 74-6SG5A-C are listed on our Part Details page. You can also find images and similar parts to 74-6SG5A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74-6SG5A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74-6SG5A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74-6SG5A-C fall under?
The 74-6SG5A-C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 74-6SG5A-C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74-6SG5A-C you can contact the distributor directly for product support, shipping queries etc.
Is the 74-6SG5A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74-6SG5A-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 74-6SG5A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74-6SG5A-C often in real-time on the comparison pages.
What if I can't find stock of 74-6SG5A-C?
You can fill out our help required form which you can use to request a quote for 74-6SG5A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.