74-6SG4A-C Fuses & Circuit Protection by NTE Electronics

Blow Characteristic:Slow Blow

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.27

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$3.27
-
Buy Now

Specifications

Fuse Current 4A
Voltage Rating VAC 250V
Fuse Size Metric 6.35mm x 31.8mm
Fuse Size Imperial 0.25" x 1.25"
Product Range -
Breaking Capacity Current AC 200A


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74-6SG4A-C?

Additional datasheets, footprints and schematics for 74-6SG4A-C are listed on our Part Details page. You can also find images and similar parts to 74-6SG4A-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74-6SG4A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74-6SG4A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74-6SG4A-C fall under?

The 74-6SG4A-C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 74-6SG4A-C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74-6SG4A-C you can contact the distributor directly for product support, shipping queries etc.

Is the 74-6SG4A-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74-6SG4A-C have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 74-6SG4A-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74-6SG4A-C often in real-time on the comparison pages.

What if I can't find stock of 74-6SG4A-C?

You can fill out our help required form which you can use to request a quote for 74-6SG4A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay