Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$346.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$346.27
|
No stock
|
Buy Now |
High Range Max | 14V |
---|---|
Meter Display Type | LED |
Accuracy % | 10% |
External Height | 158mm |
External Width | 95mm |
External Depth | 38mm |
Weight | 213g |
RoHS Compliant | Yes |
Calibrated Wrist Strap Tester, 14V | Newark Electronics |
Where can I find additional details, specifications and documents for a 746 CAL?
Additional datasheets, footprints and schematics for 746 CAL are listed on our Part Details page. You can also find images and similar parts to 746 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746 CAL fall under?
The 746 CAL is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 746 CAL when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 746 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 746 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 746 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746 CAL often in real-time on the comparison pages.
What if I can't find stock of 746 CAL?
You can fill out our help required form which you can use to request a quote for 746 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.