Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
223
in stock
|
Buy Now | |
TE Store
from US$1.99
|
4,953
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
675
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
468
in stock
|
Buy Now | |
element14
from US$2.56
|
468
in stock
|
Buy Now | |
Farnell
from US$1.78
|
468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
202
in stock
|
Buy Now | |
Rapid Electronics
from US$2.88
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$2.41
|
23
in stock
|
Buy Now | |
Avnet America
-
|
447
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$1.70
|
-
|
Buy Now | |
Distrelec
from US$2.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 16 |
Ejection Latches | Without |
Contact Base Material | Phosphor Bronze |
Contact Design | Solder Dip |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Layout | Inline |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Accepts Wire Insulation Diameter Range | .81 – 1.07mm, .032 – .042in |
Row-to-Row Spacing | 2mm, .1in |
Connector Width | .278in, 7.06mm |
Wire Size | 30 – 26AWG, .051 – .15mm², 101 – 296CMA |
PCB Thickness (Recommended) | 3.18mm, .125in |
Connector Height | .253in, 6.43mm |
Connector Length | 24.89mm, .9799in |
コネクタの高さ | 6.43mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Connector System | Wire-to-Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 3.96mm, .156in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
016 DIP PLUG 100CL TIN Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 746610-3 | Internal Number: 746610-3 | TE Connectivity | TE Store |
Headers&Wire Housings 16P DIP PLUG IDC | Rapid Electronics |
Conn IDC Connector M 16 POS 2.54mm IDT RA Cable Mount | Avnet America |
16 Position Dual Row 2.54 mm Black Through Hole Dip Ribbon Cable Connector | Future Electronics |
A-L DIP CONN KTS ASSY, 016 DIP PLUG 100CL TIN | TE Connectivity 746610-3 | RS Americas |
TE Connectivity - AMP Ribbon Cable Conn 016 DIP PLUG 100CL TIN | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Wire-To-Board Connector, Bush, Surface Mount, 1, Tin Plated Contacts Rohs Compliant: Yes |Wurth Elektronik 7466103 | Newark Electronics |
BUSH, M3, SMT | element14 |
Bush, SMD closed pin | RS |
Where can I find additional details, specifications and documents for a 746610-3?
Additional datasheets, footprints and schematics for 746610-3 are listed on our Part Details page. You can also find images and similar parts to 746610-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746610-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746610-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746610-3 fall under?
The 746610-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 746610-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746610-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 746610-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746610-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 746610-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746610-3 often in real-time on the comparison pages.
What if I can't find stock of 746610-3?
You can fill out our help required form which you can use to request a quote for 746610-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.