Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$1.40
|
2,371
in stock
|
Buy Now | |
TE Store
from US$1.88
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
394
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
394
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
14
in stock
|
Buy Now | |
element14
from US$1.42
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now |
Primary Product Material | Stainless Steel |
---|---|
Product Length | .435in, 11.05mm |
Comment | 2-56 bolts and nuts may be used to mount pin headers with and without latches. If latches are to be used, the bolts must be positioned in the pin header before the latches are installed. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Mounting Bolt |
A/L MT SCREW Connector Hardware Accessory Type: Mounting Bolt Primary Product Material: Stainless Steel Hardware Accessory Function: Mounting Mounting Bolt Stainless Steel | Connector Hardware | Part Number: 746383-1 | Internal Number: 746383-1 | TE Connectivity | TE Store |
Headers&Wire Housings A/L MT SCR | Rapid Electronics |
TE Connectivity A/L MT SCREW Headers & Wire Housings A/L | Distrelec |
Mounting Bolt, 2-56, Ss, 11.05Mm | Newark Electronics |
MOUNTING BOLT, 2-56, SS, 11.05MM | element14 |
Mounting Header Screw | Future Electronics |
Connector Accessories Mounting Bolt | Avnet America |
A/L MT SCREW, Ribbon Connector Accessories | TE Connectivity 746383-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Mounting Bolt |
---|---|
For Use With | AMP-LATCH Series Universal Header Connectors |
Product Range | AMP-LATCH Series |
Where can I find additional details, specifications and documents for a 746383-1?
Additional datasheets, footprints and schematics for 746383-1 are listed on our Part Details page. You can also find images and similar parts to 746383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 746383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 746383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 746383-1 fall under?
The 746383-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 746383-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 746383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 746383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 746383-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 746383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 746383-1 often in real-time on the comparison pages.
What if I can't find stock of 746383-1?
You can fill out our help required form which you can use to request a quote for 746383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.