Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Breaking Capacity Current AC | 10kA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 74-5SG2A?
Additional datasheets, footprints and schematics for 74-5SG2A are listed on our Part Details page. You can also find images and similar parts to 74-5SG2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74-5SG2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74-5SG2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74-5SG2A fall under?
The 74-5SG2A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to 74-5SG2A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74-5SG2A you can contact the distributor directly for product support, shipping queries etc.
Is the 74-5SG2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74-5SG2A have stock available?
There is no stock from authorised distributors for 74-5SG2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74-5SG2A often in real-time on the comparison pages.
What if I can't find stock of 74-5SG2A?
You can fill out our help required form which you can use to request a quote for 74-5SG2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.