Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.24
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | - |
Breaking Capacity Current AC | 20A |
Where can I find additional details, specifications and documents for a 74-5FG2A?
Additional datasheets, footprints and schematics for 74-5FG2A are listed on our Part Details page. You can also find images and similar parts to 74-5FG2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74-5FG2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74-5FG2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74-5FG2A fall under?
The 74-5FG2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 74-5FG2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74-5FG2A you can contact the distributor directly for product support, shipping queries etc.
Is the 74-5FG2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74-5FG2A have stock available?
Authorised distributors including element14 have stock available or on a lead time for 74-5FG2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74-5FG2A often in real-time on the comparison pages.
What if I can't find stock of 74-5FG2A?
You can fill out our help required form which you can use to request a quote for 74-5FG2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.